Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices HBLS360R6WP

Description
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices - 93Y5714 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices
93Y5714
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices 93Y5714
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5714
Product Name Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details