Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices HBLS360R6W

Description
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices - 93Y5713 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices
93Y5713
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices 93Y5713
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5713
Product Name Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details