Hubbell Wiring Device-Kellems Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices HBLS360R4WP

Description
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices - 93Y5712 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices
93Y5712
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices 93Y5712
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP69K

POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5712
Product Name Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details