The Power Entry Connector, receptacle type, is designed for 2 pole, 3 wire applications with a current rating of 60A and a voltage rating of 125V. It features a watertight design, making it suitable for environments requiring high ingress protection, rated at IP68 and IP69K. The housing is constructed from impact and corrosion-resistant PBT, and it includes solid neoprene sealing gaskets for enhanced moisture resistance. This receptacle is UL Listed and CSA Certified, ensuring compliance with safety standards. It is approved as a disconnecting means for motor circuits and branch circuits, and it is capable of current interrupting at full rated current. The product is equipped with unswitched ground and power indicating LED lights for operational visibility. Operating temperature ranges from a minimum of -40°C to a maximum of 75°C. The connector is compatible with existing IEC 60309-2 pin and sleeve devices, making it a versatile choice for various applications.
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93Y5711 |
| Product Name | Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices |
| Mounting | Panel Mount |