Hubbell Wiring Device-Kellems Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices HBLS360P6WP

Description
POWER ENTRY CONN, PLUG, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, PLUG, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices - 93Y5708 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices
93Y5708
Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices 93Y5708
POWER ENTRY CONN, PLUG, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, PLUG, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5708
Product Name Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - 1124-CLB.M12.NLLN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details