Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices HBLS360C6WP

Description
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices - 93Y5702 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices
93Y5702
Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices 93Y5702
POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, SKT, 2P3W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5702
Product Name Power Entry Conn, Skt, 2P3W, 60A, Blue; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details