Hubbell Wiring Device-Kellems Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices HBLS360C4W

Description
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices - 93Y5699 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices
93Y5699
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices 93Y5699
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5699
Product Name Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products