Hubbell Wiring Device-Kellems Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices HBLS360B6WP

Description
POWER ENTRY CONN, PLUG, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, PLUG, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices - 93Y5696 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices
93Y5696
Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices 93Y5696
POWER ENTRY CONN, PLUG, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, PLUG, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5696
Product Name Power Entry Conn, Plug, 2P3W, 60A; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details