Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices HBLS332R4W

Description
POWER ENTRY CONN, SKT, 2P3W, 30A, YELLOW; Current Rating:30A; Voltage Rating VAC:120V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 2P3W, 30A, YELLOW; Current Rating:30A; Voltage Rating VAC:120V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices - 93Y5691 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices
93Y5691
Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices 93Y5691
POWER ENTRY CONN, SKT, 2P3W, 30A, YELLOW; Current Rating:30A; Voltage Rating VAC:120V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K

POWER ENTRY CONN, SKT, 2P3W, 30A, YELLOW; Current Rating:30A; Voltage Rating VAC:120V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5691
Product Name Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M6AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details