Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 2P3W, 32A, Yellow; Current Rating Hubbell Wiring Devices HBLS332C4W

Description
POWER ENTRY CONN, SKT, 2P3W, 32A, YELLOW; Current Rating:32A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 2P3W, 32A, YELLOW; Current Rating:32A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 2P3W, 32A, Yellow; Current Rating Hubbell Wiring Devices - 93Y5687 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 2P3W, 32A, Yellow; Current Rating Hubbell Wiring Devices
93Y5687
Power Entry Conn, Skt, 2P3W, 32A, Yellow; Current Rating Hubbell Wiring Devices 93Y5687
POWER ENTRY CONN, SKT, 2P3W, 32A, YELLOW; Current Rating:32A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K

POWER ENTRY CONN, SKT, 2P3W, 32A, YELLOW; Current Rating:32A; Voltage Rating VAC:130V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5687
Product Name Power Entry Conn, Skt, 2P3W, 32A, Yellow; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102C04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details