The Power Entry Connector, Socket, 2P3W, 30A, Blue, is designed for use in applications requiring a reliable and watertight connection. It is rated for 30A and operates at a maximum voltage of 250V AC. This connector features a panel mount design and is compliant with IEC 60309-2 standards, ensuring compatibility with existing installations. The product is constructed from impact and corrosion-resistant PBT and includes unswitched ground and power indicating LED lights for enhanced visibility. It has an IP68 and IP69K rating, making it suitable for harsh environmental conditions. The connector is UL Listed and CSA Certified, providing assurance of its safety and performance standards. Operating temperature ranges from -40°C to 75°C, allowing for versatility in various applications.
POWER ENTRY CONN, SKT, 2P3W, 30A, BLUE; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93Y5684 |
| Product Name | Power Entry Conn, Skt, 2P3W, 30A, Blue; Current Rating Hubbell Wiring Devices |
| Mounting | Panel Mount |