Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices HBLS330R4W

Description
POWER ENTRY CONN, SKT, 2P3W, 30A, YELLOW; Current Rating:30A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 2P3W, 30A, YELLOW; Current Rating:30A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices - 93Y5683 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices
93Y5683
Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices 93Y5683
POWER ENTRY CONN, SKT, 2P3W, 30A, YELLOW; Current Rating:30A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 2P3W, 30A, YELLOW; Current Rating:30A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5683
Product Name Power Entry Conn, Skt, 2P3W, 30A, Yellow; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details