Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLPTGN

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3151 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3151
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3151
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplastic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3151
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details