Hubbell Wiring Device-Kellems Single Pole Connector; Current Rating Hubbell Wiring Devices HBLPTBL

Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Current Rating Hubbell Wiring Devices - 46M3150 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Current Rating Hubbell Wiring Devices
46M3150
Single Pole Connector; Current Rating Hubbell Wiring Devices 46M3150
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplastic Body; Connector Colour:Blue; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3150
Product Name Single Pole Connector; Current Rating Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details