Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
HBLPPO12W -- SVCE POLE, 122", BLANK /DIVIDER, WHT HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Svce Pole, 122", Blank /divider, Wht Hubbell Wiring Devices
HBLPPO12W
Description
SVCE POLE, 122", BLANK /DIVIDER, WHT
Newark, An Avnet Company
Done
Description
SVCE POLE, 122", BLANK /DIVIDER, WHT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Svce Pole, 122", Blank /divider, Wht Hubbell Wiring Devices
93Y5616
Svce Pole, 122", Blank /divider, Wht Hubbell Wiring Devices
93Y5616
SVCE POLE, 122", BLANK /DIVIDER, WHT
SVCE POLE, 122", BLANK /DIVIDER, WHT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
93Y5616
Product Name
Svce Pole, 122", Blank /divider, Wht Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
MS Series Vacuum Side Connector, 10 pin, 1000V, 5A,
A8276-3-CN
View Details
Rego Electronics Inc.
Flexible Printed Circuit / Flexible Flat Cable Connectors
FPC/FFC 0.5mm Pitch Connectors
Specs
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Straight (optional feature); Right Angle (optional feature)
Termination
Through Hole
View Details
QL-Custom Technology Limited
ODM OBD connector with pannel
QLC16053
Specs
Connector Type
Automotive Connector
View Details
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details