Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLMRSBK

Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Connecting Termination:Stud; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Connecting Termination:Stud; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 01J4206 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
01J4206
Single Pole Connector; Product Range Hubbell Wiring Devices 01J4206
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Connecting Termination:Stud; Connector Colour:Black RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Connecting Termination:Stud; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4206
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers