Hubbell Wiring Device-Kellems Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices HBLMRGN

Description
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Green; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Green; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices - 46M3137 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices
46M3137
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices 46M3137
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Green; Connecting Termination:Double Set Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Green; Connecting Termination:Double Set Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3137
Product Name Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details