Hubbell Wiring Device-Kellems Connector Dust Cap; Accessory Type Hubbell Wiring Devices HBLMCAPW

Description
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:Series 16; Colour:White; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:Series 16; Colour:White; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Dust Cap; Accessory Type Hubbell Wiring Devices - 14C4768 - Newark, An Avnet Company
Chicago, IL, United States
Connector Dust Cap; Accessory Type Hubbell Wiring Devices
14C4768
Connector Dust Cap; Accessory Type Hubbell Wiring Devices 14C4768
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:Series 16; Colour:White; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:Series 16; Colour:White; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 14C4768
Product Name Connector Dust Cap; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

 - 440T-ASFC110B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
5-Axis Chip Plugs - 5PL30002 - Jergens, Inc.
Specs
Shape / Application Round
Features Threaded
Material Brass
View Details
Silicone Flange Caps - FC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded; Flange
Material Rubber - Silicone; Silicone
Straight Thread 10-24, M5
View Details