Hubbell Wiring Device-Kellems Connector Dust Cap; Accessory Type Hubbell Wiring Devices HBLMCAPR

Description
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:-; Colour:Red; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:-; Colour:Red; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Dust Cap; Accessory Type Hubbell Wiring Devices - 14C4767 - Newark, An Avnet Company
Chicago, IL, United States
Connector Dust Cap; Accessory Type Hubbell Wiring Devices
14C4767
Connector Dust Cap; Accessory Type Hubbell Wiring Devices 14C4767
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:-; Colour:Red; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:-; Colour:Red; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 14C4767
Product Name Connector Dust Cap; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flange Caps - FC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded; Flange
Material Rubber - Silicone; Silicone
Straight Thread 10-24, M5
View Details