Hubbell Wiring Device-Kellems Connector Dust Cap; Accessory Type Hubbell Wiring Devices HBLMCAPBK

Description
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:-; Colour:Black; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Description
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:-; Colour:Black; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Dust Cap, part number 14C4764, is designed for use with circular connectors. It features a black color and is suitable for plug gender applications. The dust cap is rated for a maximum operating voltage of 600VAC and 250VDC, ensuring compatibility with various electrical systems. This accessory is RoHS compliant, indicating it meets environmental standards for hazardous substances. The dust cap serves to protect connectors from dust and debris, enhancing the longevity and reliability of the connections in demanding environments.

Datasheet Summary
Powered by GS/AI

The Connector Dust Cap, part number 14C4764, is designed for use with circular connectors. It features a black color and is suitable for plug gender applications. The dust cap is rated for a maximum operating voltage of 600VAC and 250VDC, ensuring compatibility with various electrical systems. This accessory is RoHS compliant, indicating it meets environmental standards for hazardous substances. The dust cap serves to protect connectors from dust and debris, enhancing the longevity and reliability of the connections in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Connector Dust Cap; Accessory Type Hubbell Wiring Devices - 14C4764 - Newark, An Avnet Company
Chicago, IL, United States
Connector Dust Cap; Accessory Type Hubbell Wiring Devices
14C4764
Connector Dust Cap; Accessory Type Hubbell Wiring Devices 14C4764
CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:-; Colour:Black; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

CONNECTOR DUST CAP; Accessory Type:Dust Cap; For Use With:Circular Connectors; Connector Body Material:-; Product Range:-; Colour:Black; Gender:Plug; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 14C4764
Product Name Connector Dust Cap; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Oversized Silicone Caps - OSC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded
Material Rubber - Silicone; Silicone
Straight Thread 6-32, 8-32, M3.5, M4
View Details