Hubbell Wiring Device-Kellems Single Pole Connector; Color Hubbell Wiring Devices HBLM3FR

Description
SINGLE POLE CONNECTOR; Color:Red; Connector Color:Red; Connector Type:Power Entry; Connector Type:Circular; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Operating Voltage VDC Max:250V DC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Color:Red; Connector Color:Red; Connector Type:Power Entry; Connector Type:Circular; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Operating Voltage VDC Max:250V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Color Hubbell Wiring Devices - 46M3146 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Color Hubbell Wiring Devices
46M3146
Single Pole Connector; Color Hubbell Wiring Devices 46M3146
SINGLE POLE CONNECTOR; Color:Red; Connector Color:Red; Connector Type:Power Entry; Connector Type:Circular; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Operating Voltage VDC Max:250V DC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Color:Red; Connector Color:Red; Connector Type:Power Entry; Connector Type:Circular; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Operating Voltage VDC Max:250V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3146
Product Name Single Pole Connector; Color Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details