Hubbell Wiring Device-Kellems Single Pole Connector; Current Rating Hubbell Wiring Devices HBLM3FGN

Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Current Rating Hubbell Wiring Devices - 46M3145 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Current Rating Hubbell Wiring Devices
46M3145
Single Pole Connector; Current Rating Hubbell Wiring Devices 46M3145
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplastic Body; Connector Colour:Green; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3145
Product Name Single Pole Connector; Current Rating Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details