Hubbell Wiring Device-Kellems Hi-Impact Plate, Stainless Steel, 1 Mod; Accessory Type Hubbell Wiring Devices HBLHISF11

Description
HI-IMPACT PLATE, STAINLESS STEEL, 1 MOD; Accessory Type:Faceplate; For Use With:Wiring Devices; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
HI-IMPACT PLATE, STAINLESS STEEL, 1 MOD; Accessory Type:Faceplate; For Use With:Wiring Devices; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Impact Plate, Stainless Steel, 1 Mod; Accessory Type Hubbell Wiring Devices - 09J1805 - Newark, An Avnet Company
Chicago, IL, United States
Hi-Impact Plate, Stainless Steel, 1 Mod; Accessory Type Hubbell Wiring Devices
09J1805
Hi-Impact Plate, Stainless Steel, 1 Mod; Accessory Type Hubbell Wiring Devices 09J1805
HI-IMPACT PLATE, STAINLESS STEEL, 1 MOD; Accessory Type:Faceplate; For Use With:Wiring Devices; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

HI-IMPACT PLATE, STAINLESS STEEL, 1 MOD; Accessory Type:Faceplate; For Use With:Wiring Devices; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J1805
Product Name Hi-Impact Plate, Stainless Steel, 1 Mod; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details