Hubbell Wiring Device-Kellems Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices HBLFCAPW

Description
PROTECTIVE CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Colour:White; Enclosure Material:Plastic RoHS Compliant: No
Datasheet
Description
PROTECTIVE CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Colour:White; Enclosure Material:Plastic RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices - 14C4763 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices
14C4763
Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices 14C4763
PROTECTIVE CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Colour:White; Enclosure Material:Plastic RoHS Compliant: No

PROTECTIVE CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Connector Body Material:Thermoplastic Body; Product Range:-; Colour:White; Enclosure Material:Plastic RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 14C4763
Product Name Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products