Hubbell Wiring Device-Kellems Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices HBLFCAPBK

Description
PROTECTIVE CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Colour:Black; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
PROTECTIVE CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Colour:Black; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices - 14C4759 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices
14C4759
Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices 14C4759
PROTECTIVE CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; Colour:Black; Enclosure Material:Plastic RoHS Compliant: Yes

PROTECTIVE CAP, PLASTIC; Accessory Type:Dust Cap; For Use With:Hubbell 300 and 400 Amp Female Single Pole Connectors; Connector Body Material:Thermoplastic Body; Product Range:-; Colour:Black; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 14C4759
Product Name Protective Cap, Plastic; Accessory Type Hubbell Wiring Devices
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 5J5271-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details
Silicone Flange Caps - FC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded; Flange
Material Rubber - Silicone; Silicone
Straight Thread 10-24, M5
View Details