Hubbell Wiring Device-Kellems Sloped Disc, 60A Unfused, 4X, Ss, No Ko Hubbell Wiring Devices HBLDS6SSRNK

Description
SLOPED DISC, 60A UNFUSED, 4X, SS, NO KO
Description
SLOPED DISC, 60A UNFUSED, 4X, SS, NO KO

Suppliers

Company
Product
Description
Supplier Links
Sloped Disc, 60A Unfused, 4X, Ss, No Ko Hubbell Wiring Devices - 57AC8995 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Disc, 60A Unfused, 4X, Ss, No Ko Hubbell Wiring Devices
57AC8995
Sloped Disc, 60A Unfused, 4X, Ss, No Ko Hubbell Wiring Devices 57AC8995
SLOPED DISC, 60A UNFUSED, 4X, SS, NO KO

SLOPED DISC, 60A UNFUSED, 4X, SS, NO KO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC8995
Product Name Sloped Disc, 60A Unfused, 4X, Ss, No Ko Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details