Hubbell Wiring Device-Kellems Switch, Load Break, 600Vac, 60A; No. Of Poles Hubbell Wiring Devices HBLDS6SS

Description
SWITCH, LOAD BREAK, 600VAC, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH, LOAD BREAK, 600VAC, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Load Break, 600Vac, 60A; No. Of Poles Hubbell Wiring Devices - 48W2105 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Load Break, 600Vac, 60A; No. Of Poles Hubbell Wiring Devices
48W2105
Switch, Load Break, 600Vac, 60A; No. Of Poles Hubbell Wiring Devices 48W2105
SWITCH, LOAD BREAK, 600VAC, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

SWITCH, LOAD BREAK, 600VAC, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W2105
Product Name Switch, Load Break, 600Vac, 60A; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products