Hubbell Wiring Device-Kellems Load Break Switch, 1 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBLDS3VFDJ

Description
LOAD BREAK SWITCH, 1 POLE, 30A, 600VAC; No. of Poles:1 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 1 POLE, 30A, 600VAC; No. of Poles:1 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 1 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 93Y5440 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 1 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
93Y5440
Load Break Switch, 1 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 93Y5440
LOAD BREAK SWITCH, 1 POLE, 30A, 600VAC; No. of Poles:1 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 1 POLE, 30A, 600VAC; No. of Poles:1 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5440
Product Name Load Break Switch, 1 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details