Hubbell Wiring Device-Kellems Disconnect Sw, Slop/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBLDS3SSRPJ

Description
DISCONNECT SW, SLOP/JOG, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet
Description
DISCONNECT SW, SLOP/JOG, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Sw, Slop/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 57AC8991 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Sw, Slop/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
57AC8991
Disconnect Sw, Slop/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 57AC8991
DISCONNECT SW, SLOP/JOG, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

DISCONNECT SW, SLOP/JOG, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC8991
Product Name Disconnect Sw, Slop/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details