Hubbell Wiring Device-Kellems Disconnect Sw, Sloped Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices HBLDS3SSRP

Description
DISCONNECT SW, SLOPED TOP, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet
Description
DISCONNECT SW, SLOPED TOP, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Sw, Sloped Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices - 57AC8990 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Sw, Sloped Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices
57AC8990
Disconnect Sw, Sloped Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices 57AC8990
DISCONNECT SW, SLOPED TOP, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

DISCONNECT SW, SLOPED TOP, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC8990
Product Name Disconnect Sw, Sloped Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details