Hubbell Wiring Device-Kellems Disconnect, 30A Unfused, 4X Rep Cover Hubbell Wiring Devices HBLDS3RC

Description
DISCONNECT, 30A UNFUSED, 4X REP COVER
Description
DISCONNECT, 30A UNFUSED, 4X REP COVER

Suppliers

Company
Product
Description
Supplier Links
Disconnect, 30A Unfused, 4X Rep Cover Hubbell Wiring Devices - 16M8852 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect, 30A Unfused, 4X Rep Cover Hubbell Wiring Devices
16M8852
Disconnect, 30A Unfused, 4X Rep Cover Hubbell Wiring Devices 16M8852
DISCONNECT, 30A UNFUSED, 4X REP COVER

DISCONNECT, 30A UNFUSED, 4X REP COVER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M8852
Product Name Disconnect, 30A Unfused, 4X Rep Cover Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details