Hubbell Wiring Device-Kellems Disconnect Switch W/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBLDS3PJ

Description
DISCONNECT SWITCH W/JOG, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet
Description
DISCONNECT SWITCH W/JOG, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch W/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 57AC8984 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch W/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
57AC8984
Disconnect Switch W/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 57AC8984
DISCONNECT SWITCH W/JOG, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

DISCONNECT SWITCH W/JOG, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC8984
Product Name Disconnect Switch W/jog, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details