Hubbell Wiring Device-Kellems Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBLDS3P

Description
DISCONNECT SWITCH W/LED, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet
Description
DISCONNECT SWITCH W/LED, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 57AC8982 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
57AC8982
Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 57AC8982
DISCONNECT SWITCH W/LED, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

DISCONNECT SWITCH W/LED, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC8982
Product Name Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers