Hubbell Wiring Device-Kellems Load Break Switch, 2 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBLDS3ACJ

Description
LOAD BREAK SWITCH, 2 POLE, 30A, 600VAC; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 2 POLE, 30A, 600VAC; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 2 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 93Y5422 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 2 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
93Y5422
Load Break Switch, 2 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 93Y5422
LOAD BREAK SWITCH, 2 POLE, 30A, 600VAC; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

LOAD BREAK SWITCH, 2 POLE, 30A, 600VAC; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5422
Product Name Load Break Switch, 2 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details