Hubbell Wiring Device-Kellems Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices HBLDS3AC

Description
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices - 35B318 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices
35B318
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices 35B318
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B318
Product Name Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details