Hubbell Wiring Device-Kellems Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices HBLDS3

Description
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices - 35B317 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices
35B317
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices 35B317
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B317
Product Name Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details