Hubbell Wiring Device-Kellems Sloped Disc, 100A Unfused, 4X, Ss, W/ac2 Hubbell Wiring Devices HBLDS10SSRVFD

Description
SLOPED DISC, 100A UNFUSED, 4X, SS, W/AC2
Description
SLOPED DISC, 100A UNFUSED, 4X, SS, W/AC2

Suppliers

Company
Product
Description
Supplier Links
Sloped Disc, 100A Unfused, 4X, Ss, W/ac2 Hubbell Wiring Devices - 93Y5419 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Disc, 100A Unfused, 4X, Ss, W/ac2 Hubbell Wiring Devices
93Y5419
Sloped Disc, 100A Unfused, 4X, Ss, W/ac2 Hubbell Wiring Devices 93Y5419
SLOPED DISC, 100A UNFUSED, 4X, SS, W/AC2

SLOPED DISC, 100A UNFUSED, 4X, SS, W/AC2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5419
Product Name Sloped Disc, 100A Unfused, 4X, Ss, W/ac2 Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details