Hubbell Wiring Device-Kellems Switch, Load Break, 600Vac, 100A; No. Of Poles Hubbell Wiring Devices HBLDS10SSAC

Description
SWITCH, LOAD BREAK, 600VAC, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH, LOAD BREAK, 600VAC, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Load Break, 600Vac, 100A; No. Of Poles Hubbell Wiring Devices - 48W2101 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Load Break, 600Vac, 100A; No. Of Poles Hubbell Wiring Devices
48W2101
Switch, Load Break, 600Vac, 100A; No. Of Poles Hubbell Wiring Devices 48W2101
SWITCH, LOAD BREAK, 600VAC, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

SWITCH, LOAD BREAK, 600VAC, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W2101
Product Name Switch, Load Break, 600Vac, 100A; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details