Hubbell Wiring Device-Kellems Switch, Disconnect, 100A, 3Pole; No. Of Poles Hubbell Wiring Devices HBLDS10AC

Description
SWITCH, DISCONNECT, 100A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH, DISCONNECT, 100A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 100A, 3Pole; No. Of Poles Hubbell Wiring Devices - 35B316 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 100A, 3Pole; No. Of Poles Hubbell Wiring Devices
35B316
Switch, Disconnect, 100A, 3Pole; No. Of Poles Hubbell Wiring Devices 35B316
SWITCH, DISCONNECT, 100A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

SWITCH, DISCONNECT, 100A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP69K; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B316
Product Name Switch, Disconnect, 100A, 3Pole; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details