Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLDMR

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Red; Connector Body Material:Thermoplast ic Body; Connector Colour:Red; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Red; Connector Body Material:Thermoplast ic Body; Connector Colour:Red; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3126 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3126
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3126
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Red; Connector Body Material:Thermoplast ic Body; Connector Colour:Red; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Red; Connector Body Material:Thermoplastic Body; Connector Colour:Red; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3126
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details