Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLDMGN

Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Current Rating:400A; Contact Termination Type:Screw; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Current Rating:400A; Contact Termination Type:Screw; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3125 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3125
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3125
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Current Rating:400A; Contact Termination Type:Screw; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Current Rating:400A; Contact Termination Type:Screw; Colour:Green; Connector Body Material:Thermoplastic Body; Connector Colour:Green; Connector Type:Power Entry RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3125
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details