Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLDMBL

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3124 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3124
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3124
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplastic Body; Connector Colour:Blue; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3124
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details