Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLDMBK

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3123 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3123
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3123
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplastic Body; Connector Colour:Black; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3123
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details