Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLDFW

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:White; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:White; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3122 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3122
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3122
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:White; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:White; Connector Body Material:Thermoplastic Body; Connector Colour:White; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3122
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details