Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLDFGN

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3120 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3120
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3120
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplast ic Body; Connector Colour:Green; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Green; Connector Body Material:Thermoplastic Body; Connector Colour:Green; Connector Type:Power Entry; Contact Material:Brass; Operating Voltage VAC Max:600VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3120
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products