Hubbell Wiring Device-Kellems Single Pole Connector; Current Rating Hubbell Wiring Devices HBLDFBL

Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Current Rating Hubbell Wiring Devices - 46M3119 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Current Rating Hubbell Wiring Devices
46M3119
Single Pole Connector; Current Rating Hubbell Wiring Devices 46M3119
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplast ic Body; Connector Colour:Blue; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Blue; Connector Body Material:Thermoplastic Body; Connector Colour:Blue; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3119
Product Name Single Pole Connector; Current Rating Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details