Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLDFBK

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3118 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3118
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3118
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplastic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3118
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364779-1285-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details