Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068892-HBLC40163FL
Color: White
Voltage Rating: 125 V
Power Rating: 1.2 kW
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068892-HBLC40163FL |
| Product Name | OEM Parts - OEM Parts (F - I) - HBLC40163FL |