Hubbell Wiring Device-Kellems Switch Mechanisms; For Use With Hubbell Wiring Devices HBLAC1

Description
SWITCH MECHANISMS; For Use With:-; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:DIN Rail Mount; Auxiliary Contact Terminals:-; Product Range:-; Contact Current Max:30A; No. of Positions:2Positions RoHS Compliant: Yes
Datasheet
Description
SWITCH MECHANISMS; For Use With:-; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:DIN Rail Mount; Auxiliary Contact Terminals:-; Product Range:-; Contact Current Max:30A; No. of Positions:2Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mechanisms; For Use With Hubbell Wiring Devices - 71C7830 - Newark, An Avnet Company
Chicago, IL, United States
Switch Mechanisms; For Use With Hubbell Wiring Devices
71C7830
Switch Mechanisms; For Use With Hubbell Wiring Devices 71C7830
SWITCH MECHANISMS; For Use With:-; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:DIN Rail Mount; Auxiliary Contact Terminals:-; Product Range:-; Contact Current Max:30A; No. of Positions:2Positions RoHS Compliant: Yes

SWITCH MECHANISMS; For Use With:-; Auxiliary Contact Configuration:1NO-1NC; Auxiliary Contact Mounting:DIN Rail Mount; Auxiliary Contact Terminals:-; Product Range:-; Contact Current Max:30A; No. of Positions:2Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 71C7830
Product Name Switch Mechanisms; For Use With Hubbell Wiring Devices
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1616097-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GV142CAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details