Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices HBL9758VY

Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Valise; Gender:Plug RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Valise; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 35B927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
35B927
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 35B927
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Valise; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Valise; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Electrical Plug; 20 A; 250 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel - 70116132 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 250 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel
70116132
Electrical Plug; 20 A; 250 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel 70116132
Valise Plug, 20 A Amperage, 250 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-14 AWG copper stranded or solid conductor terminal accommodation.

Valise Plug, 20 A Amperage, 250 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-14 AWG copper stranded or solid conductor terminal accommodation.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 35B927 70116132
Product Name Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Electrical Plug; 20 A; 250 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products